Fujitsu logo

Fujitsu CELSIUS W350 Intel® Core™2 Duo 4 GB DDR2-SDRAM Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39275
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS W350 Intel® Core™2 Duo 4 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS W350, 2.4 GHz, Intel® Core™2 Duo, 4 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS W350 Intel® Core™2 Duo 4 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS W350. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Power supply: 300 W. Product type: Workstation. Weight: 16 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.