Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6545, Intel® Core™2 Duo, 2.26 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6545. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 3450. Operating system installed: Windows Vista Business. Weight: 2.8 kg