Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB MiRage 3+

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27202
Info modified on:
22 Jan 2025, 06:17:28
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB MiRage 3+:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535, Intel® Celeron® M, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB MiRage 3+:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: MiRage 3+. Weight: 2.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.