Fujitsu logo

Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19522
Info modified on:
27 Jan 2025, 08:10:49
Short summary description Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Red:

Fujitsu LIFEBOOK UH572, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Red:

Fujitsu LIFEBOOK UH572. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Red

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.