Fujitsu logo

Fujitsu LIFEBOOK U938 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Touchscreen Full HD 12 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62081
Info modified on:
22 Jan 2025, 04:47:24
Short summary description Fujitsu LIFEBOOK U938 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Touchscreen Full HD 12 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Red:

Fujitsu LIFEBOOK U938, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description Fujitsu LIFEBOOK U938 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Touchscreen Full HD 12 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Red:

Fujitsu LIFEBOOK U938. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.