Fujitsu logo

Fujitsu LIFEBOOK U937 Intel® Core™ i7 i7-7600U Laptop 33.8 cm (13.3") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34215
Info modified on:
25 Jan 2025, 22:47:47
Short summary description Fujitsu LIFEBOOK U937 Intel® Core™ i7 i7-7600U Laptop 33.8 cm (13.3") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

Fujitsu LIFEBOOK U937, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description Fujitsu LIFEBOOK U937 Intel® Core™ i7 i7-7600U Laptop 33.8 cm (13.3") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

Fujitsu LIFEBOOK U937. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.