Fujitsu LIFEBOOK U904, Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 3200 x 1800 pixels, 10 GB, 256 GB
Fujitsu LIFEBOOK U904. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 3200 x 1800 pixels. Internal memory: 10 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver