Fujitsu logo

Fujitsu LIFEBOOK 772 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34249
Info modified on:
22 Jan 2025, 06:11:35
Short summary description Fujitsu LIFEBOOK 772 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:

Fujitsu LIFEBOOK 772, Intel® Core™ i5, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK 772 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:

Fujitsu LIFEBOOK 772. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.