Fujitsu logo

Fujitsu LIFEBOOK U7511 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38581
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Fujitsu LIFEBOOK U7511 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Fujitsu LIFEBOOK U7511, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description Fujitsu LIFEBOOK U7511 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Fujitsu LIFEBOOK U7511. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey. Weight: 1.5 kg

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.