location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX200 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX200S2-902BN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3.2 GHz
  • - 1 GB DDR-SDRAM
  • - DVD-ROM
  • - Tower
Long product name Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM :
The long product name of Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy TX200 S2, Intel Xeon DP (3.2GHz), 1GB, 3x73GB, DVD-ROM, Gbit Ethernet LAN
More>>>
Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM:
The official description of Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A failsafe platform for your application stacks, the TX200 S2 is a tower server with standard features such as disk mirroring, hot-plug disks, hot-spare memory, Chipkill, and the innovative “cool-safe” air flow system design that supports next-generation processor technology. Options include extended RAID functionality, clustering alternatives and redundant power supplies and fans, and that means there are choices when it comes to security. The upshot is a reliable solution for today’s business.

Short summary description Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM:
This short summary of the Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200 S2, 3.2 GHz, 1 GB, DDR-SDRAM, SCSI, DVD-ROM, Tower

Long summary description Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3.2 GHz 1 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200 S2. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. HDD interface: SCSI, Optical drive type: DVD-ROM. Chassis type: Tower

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3.2 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7320
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Storage
Number of HDDs installed
3
HDD capacity
219 GB
HDD interface
SCSI
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
3
PS/2 ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft Small Business Server 2003 Stand./Premium Edition Microsoft: Windows 2000 Advanced Server; Server Novell: NetWare 6.5 SCO: UnixWare 7.1.4; Open Server 5.0.7 SUSE: Enterprise Server 8 SUSE: Linux 9.2, 9.3 Red Hat: Enterprise Linux 2.1; 3, 4
Power
Power consumption (typical)
600 W
Weight & dimensions
Width
286 mm
Depth
775 mm
Height
473 mm
Weight
25 kg
Other features
Dimensions (WxDxH)
286 x 775 x 473 mm
RAID controller type
2-Channel 128MB BBU LSI
Graphics card
Rage XL