Fujitsu LIFEBOOK T936, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 8 GB, 128 GB, Windows 10 Pro
Fujitsu LIFEBOOK T936. Product type: Ultrabook, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1.6 kg