location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T9350M470PFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:13:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Swivel) Charcoal
  • - Intel® Core™ i7 i7-5600U 2.6 GHz
  • - Touchscreen 33.8 cm (13.3") Quad HD 2560 x 1440 pixels LED backlight Gloss 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 5500
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium Polymer (LiPo) 45 Wh 11 h
  • - Windows 8.1 Pro 64-bit
Long product name Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal :
The long product name of Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-5600U Processor (4M Cache, up to 3.20 GHz), 8GB DDR3L 1600MHz, 256GB SATA SSD, 13.3" LED WQHD Touch 2560 x 1440, Gigabit LAN, WLAN, 4G, Bluetooth, WebCam, Windows 8.1 Pro 64-bit
More>>>
Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:
The official description of Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Tablet LIFEBOOK T935 is a versatile 2 in 1 Ultrabook™ for demanding professionals with new dynamic work styles. Its ultra-thin, durable aluminum housing with magnesium lid, just 17.1 mm height, and its super light weight enable you to travel in comfort. With a simple flip of the super crisp, rotatable 33.8 cm (13.3-inch) WQHD IGZO™ display with pen and touch support you can switch to tablet mode. The backlit keyboard, enterprise-grade security features, pull-out LAN connector and embedded 4G/LTE let you work securely wherever you are. With the optional port replicator maximum convenience in the office is ensured.

Short summary description Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:
This short summary of the Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T935, Intel® Core™ i7, 2.6 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal:
This is an auto-generated long summary of Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T935. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro

Intel® Turbo Boost Technology 2.0

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance for peak loads, automatically allowing processor cores to run faster than the rated operating frequency if they’re operating below power, current, and temperature specification limits. Whether the processor enters into Intel® Turbo Boost Technology 2.0 and the amount of time the processor spends in that state depends on the workload and operating environment.
Maximum turbo frequency indicates the highest possible frequency achievable when conditions allow the processor to enter turbo mode. Intel® Turbo Boost Technology frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video
Intel® Quick Sync Video

Create, Edit, and Share Video in a Flash
Video is everywhere, creating and viewing is more important and fun than ever.1 Spend clicks versus hours to edit, convert, and share your video, at home and online—with Intel® Quick Sync Video, your video is waiting for you, not the other way around.

What is Intel® Quick Sync Video?
Intel Quick Sync Video, built right into the Intel® Core™ processor2 with Intel® Graphics Technology, uses the dedicated media processing capabilities of Intel Graphics Technology to make video creation and conversion faster and easier. With it you can create DVDs or Blu-ray* discs, create and edit 3D videos, convert 2D video files into 3D, and convert video for your portable media player and for uploading to your favorite social networking sites—all in a flash.

How it works
Video content is typically compressed and encoded into a specific format when it is stored on hard drives, DVDs, camcorders, cell phones, or broadcast media. When you want to play that content, burn it onto a DVD or Blu-ray* disc, or copy it to your phone, it must first be decoded and then re-encoded in a new format, a resource- and time-intensive process. Intel Quick Sync Video uses the dedicated media processing capabilities of Intel Graphics Technology to decode and encode significantly faster, while also enabling the processor to complete other tasks, improving overall PC performance and responsiveness.

Smart Response
Smart Response

Fast access to the files and applications you use most
Intel® Smart Response Technology is a feature of Intel® Rapid Storage Technology (Intel® RST) that enables either a dual drive—lower-cost, small-capacity SSD used in conjunction with a low-cost, high-capacity hard disk drive (HDD)—or a solid state hybrid drive (SSHD) to provide a high-performance, cost-effective storage solution.

For dual drive storage solutions, Intel Smart Response Technology recognizes and automatically stores your most frequently used applications and data into the SSD, while giving you full access to the large storage capacity of an HDD. You can create, work, and play faster than ever before without paying more for a larger SSD to store your entire digital library.

SSHDs are a new type of HDD with a built-in high performance SSD. Intel Smart Response Technology boosts SSHD performance by informing the drive which data you use the most so it can store it into the built-in SSD.

Wireless Display (WiDi) - Home
Wireless Display (WiDi) - Home

Intel® Wireless Display for Home or Work
With Intel® Wireless Display, playing content wirelessly from your mobile device on your big-screen HDTV has never been easier. Watch videos. Display photos. Use your second screen to multitask. Intel® WiDi delivers rich, vibrant visuals and audio without the clutter of cables. Get quick, reliable connections with low latency. Stream all the things you love on your small screen directly to your big-screen TV. Enhance your Intel® WiDi experience in 2015 with 4K wireless screen sharing; stream UHD content from your 5th generation Intel® Core™ processor-based system to the latest LG* 4K Ultra HD TV.3

vPro
vPro

Leading-Edge Security for an Unwired Workplace
Intel’s investment in Intel® vPro™ technology is entering its tenth anniversary, and it exemplifies Intel’s commitment to engineering innovations for business computing. The benefits, capabilities, and features of our new 5th generation Intel® Core™ vPro™ processor and Intel® Core™ M vPro™ processor help IT leadership ensure that their workplace can keep up with the workforce demands. In addition, Intel vPro technology and accompanying solutions from Intel and our partners help businesses remain relevant and desired in a competitive market.

Intel® vPro™ technology protects against difficult-to-detect, penetrating rootkits and malware that threaten users working in cloud or virtual environments. It combines several hardware-based features for centralized image management and administration, secure network storage, and out-of-band protection—all beyond the firewall.

Small Business Advantage
Small Business Advantage

Intel® Small Business Advantage (Intel® SBA) is a new computing platform, consisting of hardware, software, and firmware, for small businesses without a managed network. Intel® SBA also includes six applications to help manage security and productivity issues.

As a small business owner, you have enough on your plate without having to worry that your PCs aren’t running at peak performance. Intel® Core™ processors with Intel® Small Business Advantage were designed to help you maintain and protect your PCs automatically.

Hyper Threading Technology
Hyper Threading Technology

Intel® Hyper-Threading Technology (Intel® HT Technology)1 uses processor resources more efficiently, enabling multiple threads to run on each core. As a performance feature, it also increases processor throughput, improving overall performance on threaded software.

Intel HT Technology is available on the Intel® Core™ processor family and the Intel® Xeon® processor family. By combining one of these Intel® processors and chipsets with an operating system and BIOS supporting Intel HT Technology, you can:

Run demanding applications simultaneously while maintaining system responsiveness
Keep systems protected, efficient, and manageable while minimizing impact on productivity
Provide headroom for future business growth and new solution capabilities

Built-in Visuals

Add to your imagination
Enjoy a stunningly smooth, seamless graphics experience on your Ultrabook™, laptop, or desktop, thanks to a suite of sleek visual enhancements built into1 the Intel® Core™ processor. Built-in visuals enables sharper, crisper images; deeper, richer color; and amazingly lifelike video and audio. Watch your favorite movies and Internet videos in high definition with available Intel® Iris™ graphics or Intel® HD Graphics on your PC, or stream them to your big screen HDTV using Intel® WiDi.

Smart Cache

The shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.

Virtualization Technology
Virtualization Technology

Virtualization is already a part of your plans, but there is plenty of opportunity to do more.

Virtualization abstracts hardware that allows multiple workloads to share a common set of resources. On shared virtualized hardware, a variety of workloads can co-locate while maintaining full isolation from each other, freely migrate across infrastructures, and scale as needed.

Intel® Virtualization Technology (Intel® VT) represents a growing portfolio of technologies and features which make virtualization practical, by eliminating performance overheads, and improving security. Intel® VT provides hardware assist to the virtualization software, reducing its size, cost, and complexity. Special attention is also given to reduce the virtualization overheads occurring in cache, I/O, and memory. Over the last decade or so, a significant number of VMM (virtual machine monitors) vendors, solution developers, and users have been enabled with Intel® VT, which is now serving a broad range of customers in the consumer, enterprise, cloud, communication, technical computing, and many more sectors.

Advanced Encryption Standards (AES)

Intel® AES instructions are a new set of instructions available beginning with the all new 2010 Intel® Core™ processor family based on the 32nm Intel® microarchitecture codename Westmere. These instructions enable fast and secure data encryption and decryption, using the Advanced Encryption Standard (AES) which is defined by FIPS Publication number 197. Since AES is currently the dominant block cipher, and it is used in various protocols, the new instructions are valuable for a wide range of applications.

The AES instructions have the flexibility to support all usages of AES, including all standard key lengths, standard modes of operation, and even some nonstandard or future variants. They offer a significant increase in performance compared to the current pure-software implementations.

Beyond improving performance, the AES instructions provide important security benefits. By running in data-independent time and not using tables, they help in eliminating the major timing and cache-based attacks that threaten table-based software implementations of AES. In addition, they make AES simple to implement, with reduced code size, which helps reducing the risk of inadvertent introduction of security flaws, such as difficult-to-detect side channel leaks.

OS Guard

A hardware-based security feature that protects the OS (operating system) kernel. OS Guard helps prevent use of malicious data or attack code located in areas of memory marked as user mode pages from taking over or compromising the OS kernel. OS Guard is not application-specific and protects the kernel from any application.

Identity Protection Technology
Identity Protection Technology

Intel® Identity Protection Technology (Intel® IPT) helps provide a simple, tamper-resistant method for protecting access to your customer and business data from threats and fraud. As a feature in all Intel inspired Ultrabook™ devices and the latest business PCs utilizing Intel® Core™ vPro™ processors, Intel® IPT can be a key component in two-factor authentication solutions for online websites and business log-ins.

Intel IPT adds an extra layer of built-in security by linking your device to your online banking accounts and your favorite social and shopping websites that are enabled for Intel IPT. This extra protection is invisible to you—and to thieves.

When you access your Intel IPT–enabled website, Intel IPT validates that it is you. It also verifies that you are logging in from a trusted computer or device. Even if a thief discovers your user name and password, your account can’t be accessed without your device—the two are inextricably linked.

Design
Product type *
Laptop
Product colour *
Charcoal
Form factor *
Convertible (Swivel)
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type
Quad HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
350 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
5th gen Intel® Core™ i7
Processor model *
i7-5600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
L3
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i7-5600 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Graphics card Open GL support
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1920 x 1080 pixels
Network
Mobile network generation
4G
4G standard
LTE
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23V
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85215
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
45 Wh
Battery life (max)
11 h
Battery recharge time
2 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
8 - 85%
Certificates
Compliance certificates
RoHS
Certification
WEEE, EN 60950, GOST
Weight & dimensions
Width
321 mm
Depth
235 mm
Height (front)
1.71 cm
Height (rear)
1.93 cm
Weight *
1.6 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
8 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 14:43:59
Uk has collected 9 expert reviews for Fujitsu LIFEBOOK T935 Intel® Core™ i7 i7-5600U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2015-09-10 14:43:59
Broadwell upgrade. Fujitsu does not hold back in its 13.3-inch LifeBook T935: A slim metal casing as well as a hinged display is configured with decent hardware, costing almost 2000 Euros (~$2244). However, the computer exhibits some weaknesses...
Good High-contrast IPS screen, Slim appearance, Low noise development, Low temperature development, Swift SSD, LTE modem, 3-year warranty...
Bad Dark screen, CPU cannot fully utilize its Turbo...
Bottom line Fujitsu LifeBook T935, courtesy of Fujitsu.The name of the LifeBook T935 does not immediately suggest that it is the Broadwell upgrade of the LifeBook T904. Fujitsu's 13.3-inch convertible features everything that is expected from a laptop TPM, docking po...
81%
Brand Image Product code Product Stock Price from
Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal
(show image)
VFY:T9350M45ABFR T935 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal Fujitsu LIFEBOOK T935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Pro Charcoal
(show image)
VFY:T9350M450BFR T935 0.00
(excl. VAT)
0 (incl. VAT)