location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WI910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K465-L100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554554859
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touch sensitive surface
  • - Intelligent sleep mode
  • - Nearly instantaneous wake-up
  • - Low power consumption mode for long battery life
  • - Three programable buttons
  • - Mode and resolutions indicator LED
  • - Mouse software included for easy programing
Warranty: 2 years
Long product name Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI :
The long product name of Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz, Optical, 1000-2000 dpi, Black
More>>>
Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI:
The official description of Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu Wireless Mouse Touch WI910 has a special touch sensitive surface that
recognizes when your hand touches the mouse even before you move it. This provides
nearly instantaneous wake-up from the intelligent energy saving sleep mode. Unbeatable
responsiveness combines with features like switchable resolution, and three programmable
buttons for a unique user experience.

Short summary description Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI:
This short summary of the Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu WI910, Optical, RF Wireless, 2000 DPI, Black

Long summary description Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI:
This is an auto-generated long summary of Fujitsu WI910 mouse Office RF Wireless Optical 2000 DPI based on the first three specs of the first five spec groups.

Fujitsu WI910. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2000 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
2000 DPI
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
Yes
Buttons quantity *
6
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Product colour *
Black
Surface coloration
Monochromatic
Game edition
No
Illumination
No
Ergonomics
Customizable weight
No
Power
Power source *
Batteries
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Other features
Number of products included
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)