Fujitsu LIFEBOOK T901, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 500 GB, Windows 7 Professional
Fujitsu LIFEBOOK T901. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels, Touchscreen. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Grey. Weight: 2.05 kg