Fujitsu STYLISTIC ST6012, 30.7 cm (12.1"), 1920 x 1200 pixels, 128 GB, 4 GB, Windows 7 Professional, Black
Fujitsu STYLISTIC ST6012. Display diagonal: 30.7 cm (12.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.4 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 4 GB. Card reader integrated. Weight: 1.6 kg. Operating system installed: Windows 7 Professional. Product colour: Black