Fujitsu logo

Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8600 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22022
Info modified on:
29 Jan 2025, 18:13:21
Short summary description Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8600 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows Vista Business:

Fujitsu LIFEBOOK T5010, Intel® Core™2 Duo, 2.4 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, Windows Vista Business

Long summary description Fujitsu LIFEBOOK T5010 Intel® Core™2 Duo P8600 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows Vista Business:

Fujitsu LIFEBOOK T5010. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Weight: 2 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.