Fujitsu PRIMERGY TX300 S6, 2.4 GHz, E5620, 4 GB, DDR3-SDRAM, 0 GB, Tower (4U)
Fujitsu PRIMERGY TX300 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB. Ethernet LAN. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)