location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX2560 M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T2561SC020IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:36:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E5 v3 E5-2620V3 2.4 GHz
  • - 8 GB 2133 MHz DDR4-SDRAM 1 x 8
  • - DVD Super Multi
  • - Tower (4U) 450 W
Warranty: 3 year on-site next business day
Long product name Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W :
The long product name of Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620 v3 2.4GHz, 8GB DDR4, 2.5" KIT (8x), DVD SuperMulti, Gigabit Ethernet, PRAID CP400I, 2x 1GB IF CARD
More>>>
Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W:
The official description of Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Server PRIMERGY TX2560 M1 offers maximum performance, best expandability and highest availability without any compromises. Branches, data centers and SMEs value the performance of the two Intel® Xeon® E5 v3 processors and 1536 GB DDR4 memory support. Up to 10 extension slots and the redundant power supply enable top availability levels and excellent expandability options. The server is thus ideal for performance hungry applications, virtualization solutions and storage demanding scenarios.

TX2560 M1 /XEON E5-2620V3/8 GB RG 2133 1R/2.5' KIT (8X)/ PRAID CP400I/2X1GB IF CARD

Meet today's demand and be prepared for future requirements
- Intel® Xeon® E5-2600 v3 product family with up to 18 cores
- Up to 1.532 GB DDR4 memory and up to 10 PCIe Gen3 slots
- Expanded scalability of up to 32 2.5-inch (avail. 06/2015) or up to 12 3.5-inch plus 2x 2.5-inch storage drives

Lifecycle investment protection
- New modular concept for the base unit as well as a choice for LAN controller, RAID controller and power supplies
- Upgrade kits for hard disk drives, backup devices as well as LTO drives

Cost efficient operations
- Comprehensive power management including pre-defined power profiles and a scheduled mode to switch between the profiles automatically
- Two hot-plug power supply units with up to 96 % efficiency
- Fujitsu ServerView Suite offers tools for installation and deployment, permanent status monitoring and control. A wide range of integration packs allow a seamless and easy integration in widely-used enterprise management systems

Short summary description Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W:
This short summary of the Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX2560 M1, 2.4 GHz, E5-2620V3, 8 GB, DDR4-SDRAM, 450 W, Tower (4U)

Long summary description Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX2560 M1 server Tower (4U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX2560 M1. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2620V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E5 v3
Processor model *
E5-2620V3
Processor frequency *
2.4 GHz
Processor boost frequency
3.2 GHz
Processor cores
6
Processor cache
15 MB
Motherboard chipset
Intel® C612
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 2011-v3
Processor lithography
22 nm
Processor threads
12
Processor operating modes
64-bit
Stepping
R2
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Haswell
Tcase
72.6 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866 MHz
Memory bandwidth supported by processor (max)
59 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Processor package size
52.5 x 45 mm
Supported instruction sets
AVX
Processor code
SR207
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Processor series
Intel Xeon E5-2600 v3
Conflict-Free processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24
ECC
Yes
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
1.54 TB
Storage
Number of HDDs supported
32
Supported HDD sizes
2.5, 3.5"
RAID support *
Yes
RAID levels
1, 5, 6, 10, 50
Hot-Plug support
Yes
Optical drive type *
DVD Super Multi
Supported storage drive interfaces
SAS, Serial ATA
Graphics
On-board graphics card model
Not available
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
VGA (D-Sub) ports quantity
2
Expansion slots
PCI Express x4 (Gen 3.x) slots
4
Expansion slots
PCI Express x8 (Gen 3.x) slots
5
PCI Express x16 (Gen 3.x) slots
3
PCI Express slots version
3.0
Design
Chassis type *
Tower (4U)
Software
Operating system installed *
No
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
83352
Power
Redundant power supply (RPS) support *
Yes
Power supply *
450 W
Number of main power supplies
2
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
RoHS, WEEE, GS, CSAc/us, FCC, C-Tick, CCC
Weight & dimensions
Width
177 mm
Depth
777 mm
Height
456 mm
Weight
35.5 kg
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Country Distributor
Deutschland 1 distributor(s)