location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB PC4-2133R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3843-L516 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026720953
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 17:21:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 16 GB DDR4 2133 MHz
  • - 288-pin DIMM 1 x 16 GB
  • - 1.2 V
  • - ECC
Long product name Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC :
The long product name of Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16GB 2Rx4 DDR4 PC4-2133R Registered ECC DIMM
More>>>
Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC:
The official description of Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrading your memory is a cost-effective way to improve system performance when insufficient memory and hard drive paging is slowing your applications down.

- Faster start-up times with fewer delays during routine operations.
- More programs running simultaneously.
- Easy toggling between several open applications.
- Rigorous supplier qualification processes for ensured quality.

Short summary description Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC:
This short summary of the Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 16GB PC4-2133R, 16 GB, 1 x 16 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC:
This is an auto-generated long summary of Fujitsu 16GB PC4-2133R memory module 1 x 16 GB DDR4 2133 MHz ECC based on the first three specs of the first five spec groups.

Fujitsu 16GB PC4-2133R. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, ECC

Features
Buffered memory type
Registered (buffered)
Internal memory *
16 GB
Memory layout (modules x size) *
1 x 16 GB
Internal memory type *
DDR4
Memory clock speed *
2133 MHz
Component for *
PC/Server
Memory form factor *
288-pin DIMM
Features
ECC *
Yes
Memory ranking
2
Memory voltage
1.2 V
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
133.3 mm
Height
31 mm
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)