Fujitsu logo

Fujitsu PRIMERGY TX2550 M5 server Tower Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196933
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY TX2550 M5 server Tower Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY TX2550 M5, 2.1 GHz, 4208, 16 GB, DDR4-SDRAM, 450 W, Tower

Long summary description Fujitsu PRIMERGY TX2550 M5 server Tower Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY TX2550 M5. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. HDD size: 2.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.