Fujitsu logo

Fujitsu PRIMERGY TX2540 M1 server 0 GB Tower Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122509
Info modified on:
14 Mar 2024, 19:49:07
Short summary description Fujitsu PRIMERGY TX2540 M1 server 0 GB Tower Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM:

Fujitsu PRIMERGY TX2540 M1, 2.2 GHz, E5-2420V2, 8 GB, DDR3-SDRAM, 0 GB, Tower

Long summary description Fujitsu PRIMERGY TX2540 M1 server 0 GB Tower Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM:

Fujitsu PRIMERGY TX2540 M1. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.2 GHz, Processor model: E5-2420V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Redundant power supply (RPS) support. Chassis type: Tower

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.