Fujitsu logo

Fujitsu PRIMERGY TX150 S8 server 0 GB Tower Intel® Xeon® E5 Family E5-1410 2.8 GHz 8 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74032
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu PRIMERGY TX150 S8 server 0 GB Tower Intel® Xeon® E5 Family E5-1410 2.8 GHz 8 GB DDR3-SDRAM:

Fujitsu PRIMERGY TX150 S8, 2.8 GHz, E5-1410, 8 GB, DDR3-SDRAM, 0 GB, Tower

Long summary description Fujitsu PRIMERGY TX150 S8 server 0 GB Tower Intel® Xeon® E5 Family E5-1410 2.8 GHz 8 GB DDR3-SDRAM:

Fujitsu PRIMERGY TX150 S8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.8 GHz, Processor model: E5-1410. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Redundant power supply (RPS) support. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.