Fujitsu logo

Fujitsu PRIMERGY TX150S6 server 0 GB Tower Intel® Xeon® 3000 Sequence X3210 2.13 GHz 2 GB DDR2-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18162
Info modified on:
19 Jul 2024, 20:11:52
Short summary description Fujitsu PRIMERGY TX150S6 server 0 GB Tower Intel® Xeon® 3000 Sequence X3210 2.13 GHz 2 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY TX150S6, 2.13 GHz, X3210, 2 GB, DDR2-SDRAM, 0 GB, Tower

Long summary description Fujitsu PRIMERGY TX150S6 server 0 GB Tower Intel® Xeon® 3000 Sequence X3210 2.13 GHz 2 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY TX150S6. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.13 GHz, Processor model: X3210. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 0 GB, HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-ROM. Power supply: 350 W. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.