Fujitsu PRIMERGY TX140 S2, 3.1 GHz, E3-1220V3, 8 GB, DDR3-SDRAM, 0 GB, Tower
Fujitsu PRIMERGY TX140 S2. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 300 W. Operating system installed: Windows Server 2012 R2. Chassis type: Tower