Fujitsu logo

Fujitsu PRIMERGY TX1320M4 server 0 GB Tower Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112898
Info modified on:
14 Mar 2024, 19:49:57
Short summary description Fujitsu PRIMERGY TX1320M4 server 0 GB Tower Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY TX1320M4, 3.5 GHz, E-2134, 16 GB, DDR4-SDRAM, 0 GB, Tower

Long summary description Fujitsu PRIMERGY TX1320M4 server 0 GB Tower Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY TX1320M4. Processor family: Intel® Xeon®, Processor frequency: 3.5 GHz, Processor model: E-2134. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Chassis type: Tower

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.