Fujitsu logo

Fujitsu PRIMERGY TX1310 M1 server 2 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 8 GB DDR3-SDRAM 250 W Windows Server 2012 R2

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40310
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY TX1310 M1 server 2 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 8 GB DDR3-SDRAM 250 W Windows Server 2012 R2:

Fujitsu PRIMERGY TX1310 M1, 3.3 GHz, E3-1226V3, 8 GB, DDR3-SDRAM, 2 TB, Tower

Long summary description Fujitsu PRIMERGY TX1310 M1 server 2 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 8 GB DDR3-SDRAM 250 W Windows Server 2012 R2:

Fujitsu PRIMERGY TX1310 M1. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.3 GHz, Processor model: E3-1226V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Operating system installed: Windows Server 2012 R2. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.