Fujitsu logo

Fujitsu PRIMERGY TX120 S3 server Tower Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68457
Info modified on:
23 Jul 2024, 20:54:16
Short summary description Fujitsu PRIMERGY TX120 S3 server Tower Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX120 S3, 3.1 GHz, i3-2100, 2 GB, DDR3-SDRAM, 250 W, Tower

Long summary description Fujitsu PRIMERGY TX120 S3 server Tower Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX120 S3. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 250 W. Chassis type: Tower

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.