Fujitsu logo

Fujitsu LIFEBOOK SH531 Intel® Core™ i3 i3-2310M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75871
Info modified on:
01 Feb 2025, 04:37:08
Short summary description Fujitsu LIFEBOOK SH531 Intel® Core™ i3 i3-2310M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Fujitsu LIFEBOOK SH531, Intel® Core™ i3, 2.1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK SH531 Intel® Core™ i3 i3-2310M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Fujitsu LIFEBOOK SH531. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.