location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edition X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scenic Edition X103
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:SCED103S
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 3.06 GHz
  • - 0.5 GB DDR-SDRAM
  • - 80 GB DVD-ROM
  • - Windows XP Professional
Long product name Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC :
The long product name of Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scenic Edition X103 SFF 519 (3.06GHz) XP Pro MUI 512MB 80GB Combo 10/100 LAN incl. SCENICVIEW XE17-2i TFT-LCD Value Line and keyboard SC US
More>>>
Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC:
The official description of Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SCENIC Edition X103 SFF is the gateway to professional computing. The Small Form factor PC extends the Fujitsu Siemens Computers’ Value Line product portfolio with an additional form factor. The basic professional PC is the ultimate balance of valuable performance at very attractive prices. The SCENIC Edition X103 SFF is aimed towards the price-conscious professional buyer. With its Small Form Factor the SCENIC Edition X103 SFF can be positioned either horizontally or vertically and therefore fits in every office environment. Even if a lack space would be an issue. The SCENIC Edition X103 SFF is a reliable professional PC for all office applications.

Short summary description Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC:
This short summary of the Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC Edition X103, 3.06 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC:
This is an auto-generated long summary of Fujitsu SCENIC Edition X103 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional SFF PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC Edition X103. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 100 kg