Fujitsu logo

Fujitsu LIFEBOOK S761 (vPro) Intel® Core™ i5 i5-2450M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22709
Info modified on:
28 Jan 2025, 10:46:20
Short summary description Fujitsu LIFEBOOK S761 (vPro) Intel® Core™ i5 i5-2450M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S761 (vPro), Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK S761 (vPro) Intel® Core™ i5 i5-2450M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S761 (vPro). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.8 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.