Fujitsu logo

Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95505
Info modified on:
23 Jan 2025, 18:59:10
Short summary description Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Black:

Fujitsu LIFEBOOK S760, Intel® Core™ i3, 2.13 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Fujitsu LIFEBOOK S760 Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Black:

Fujitsu LIFEBOOK S760. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.