Fujitsu logo

Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo P8700 35.8 cm (14.1") 4 GB 320 GB Intel® GMA 4500MHD Windows Vista Business Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38588
Info modified on:
27 Jan 2025, 08:56:39
Short summary description Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo P8700 35.8 cm (14.1") 4 GB 320 GB Intel® GMA 4500MHD Windows Vista Business Black, Silver:

Fujitsu LIFEBOOK S7220, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo P8700 35.8 cm (14.1") 4 GB 320 GB Intel® GMA 4500MHD Windows Vista Business Black, Silver:

Fujitsu LIFEBOOK S7220. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Black, Silver. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.