Fujitsu logo

Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62085
Info modified on:
02 Feb 2025, 23:07:01
Short summary description Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Professional:

Fujitsu LIFEBOOK S2110, 2 GHz, 33.8 cm (13.3"), 1024 x 768 pixels, 1 GB, 100 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK S2110 33.8 cm (13.3") 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Professional:

Fujitsu LIFEBOOK S2110. Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Professional. Weight: 1.64 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.