Fujitsu logo

Fujitsu FUTRO S930 2.4 GHz Windows 10 IoT Enterprise 1.3 kg Black, Red GX-424CC

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91692
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Fujitsu FUTRO S930 2.4 GHz Windows 10 IoT Enterprise 1.3 kg Black, Red GX-424CC:

Fujitsu FUTRO S930, 2.4 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-424CC, 2 MB, 8 GB

Long summary description Fujitsu FUTRO S930 2.4 GHz Windows 10 IoT Enterprise 1.3 kg Black, Red GX-424CC:

Fujitsu FUTRO S930. Processor frequency: 2.4 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash, Storage drive interface: mSATA. Discrete graphics card model: AMD FirePro W2100, Discrete graphics card memory: 2 GB. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.