Fujitsu logo

Fujitsu FUTRO S900 1.65 GHz Windows Embedded Standard 7 1.3 kg Black G-T56N

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61118
Info modified on:
26 Jun 2024, 11:47:49
Short summary description Fujitsu FUTRO S900 1.65 GHz Windows Embedded Standard 7 1.3 kg Black G-T56N:

Fujitsu FUTRO S900, 1.65 GHz, AMD G, G-T56N, 0.512 MB, VIA VX900, 4 GB

Long summary description Fujitsu FUTRO S900 1.65 GHz Windows Embedded Standard 7 1.3 kg Black G-T56N:

Fujitsu FUTRO S900. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 16 GB, Storage media: Flash, Storage drive interface: mSATA. On-board graphics card model: AMD Radeon HD 6320. Audio system: Realtek ALC262

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.