Fujitsu logo

Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121639
Info modified on:
19 Jul 2024, 20:15:56
Warranty:
3 years on-site.
Long product name Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W:

PRIMERGY RX300 S3, Intel Xeon 5120 (1.86GHz 4MB 1066MHz), 2048MB (2x 1GB DDR2 PC2-4200, ECC), 3 x 73GB 15k SAS hotplug 3.5", SAS Controller, 256MB. RAID 0,1,5

Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W:

PRIMERGY RX300 S3 rack server packs the capacity of a fully-featured departmental server into a rack design only 2 U in height. It is offering the breakthrough performance features of leading edge Dual- or Quad-Core Intel® Xeon® 5000 sequence CPUs embedded in a powerful design with
an 8-port SAS controller and fast PCIe links and PCI-X busses. Expandability is covering for nearly any workload: 32 GB FBD533/667 memory, up to 6 SAS hard disk drives, and sufficient free PCI slots for heavy I/O requirements.

To guarantee its high availability level, PRIMERGY RX300 S3 delivers: redundant hot-plug power supplies and fans option, Hot-pluggable hard disk drives and PCIe cards and onboard RAID. Special attention is given to secure memory data, with SDDC and memory mirroring option. The new „Cool-safe™“ technology secures optimal temperatures even at peak workloads, such ensuring longevity and extended Mean Time Between Failures. With this built-in failsafe functionality PRIMERGY RX300 S3 is suited ideally to meet demands for continuous operation in business critical environments, running data bases, terminal services, business applications or consolidation and virtual machine tasks.

Short summary description Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W:

Fujitsu PRIMERGY RX300 S3, 1.86 GHz, 5120, 2 GB, DDR2-SDRAM, 600 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W:

Fujitsu PRIMERGY RX300 S3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.86 GHz, Processor model: 5120. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. HDD interface: SCSI, Optical drive type: DVD-RW. Power supply: 600 W. Chassis type: Rack (2U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.