Fujitsu logo

Fujitsu PRIMERGY RX220 server Rack (1U) AMD Opteron 2.4 GHz 1 GB DDR2-SDRAM 500 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23532
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY RX220 server Rack (1U) AMD Opteron 2.4 GHz 1 GB DDR2-SDRAM 500 W:

Fujitsu PRIMERGY RX220, 2.4 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 500 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX220 server Rack (1U) AMD Opteron 2.4 GHz 1 GB DDR2-SDRAM 500 W:

Fujitsu PRIMERGY RX220. Processor family: AMD Opteron, Processor frequency: 2.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Optical drive type: DVD-ROM. Power supply: 500 W. Chassis type: Rack (1U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.