Fujitsu logo

Fujitsu PRIMERGY RX200S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x 5 server Rack (1U) Intel® Xeon® 1 GB DDR2-SDRAM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90453
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY RX200S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x 5 server Rack (1U) Intel® Xeon® 1 GB DDR2-SDRAM:

Fujitsu PRIMERGY RX200S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x 5, 3.4 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x 5 server Rack (1U) Intel® Xeon® 1 GB DDR2-SDRAM:

Fujitsu PRIMERGY RX200S2 Xeon EM64T 3.4GHz 1MB SLC ECC 800MHz FSB 1.0GB (2 x 5. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Chassis type: Rack (1U)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.