Fujitsu logo

Fujitsu PRIMERGY RX300 S6 + 2.5'' SAS 300GB 10K server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46859
Info modified on:
19 Jul 2024, 20:10:22
Short summary description Fujitsu PRIMERGY RX300 S6 + 2.5'' SAS 300GB 10K server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY RX300 S6 + 2.5'' SAS 300GB 10K, 2.4 GHz, E5620, 8 GB, DDR3-SDRAM, 0 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S6 + 2.5'' SAS 300GB 10K server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY RX300 S6 + 2.5'' SAS 300GB 10K. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 800 W. Chassis type: Rack (2U)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.