Fujitsu logo

Fujitsu PRIMERGY RX2540 M7 server 0 GB Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30228
Info modified on:
20 Sept 2024, 16:47:20
Bullet Points Fujitsu PRIMERGY RX2540 M7 server 0 GB Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W:
  • - No OS
  • - Intel Xeon Silver 4509Y (22.5MB Cache, 2.6GHz)
  • - 32GB (4800MHz) DDR5-SDRAM (1 x 32)
Long product name Fujitsu PRIMERGY RX2540 M7 server 0 GB Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W:

Intel Xeon Silver 4509Y (22.5MB Cache, 2.6GHz), 32GB DDR5-SDRAM (4800MHz), LAN, 900W, No OS

Fujitsu PRIMERGY RX2540 M7 server 0 GB Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W:

Unmatched Scalability and Performance
2U, 2-socket platform that provides scalability and performance to adapt to a variety of applications. Drive demanding workloads by latest 4th Generation Intel® Xeon® Scalable Processors with up to 60 cores per CPU.

Accelerate IT Transformation
Transform your data center for modern operations and drive demanding workloads with 32 DIMM modules (up to 8 TB). DDR5 DIMM memory provides fast, high capacity for memory intensive workloads.

Extensive Expandability
Maximize storage performance with up to 12x 3.5” or up to 24x 2.5” storage devices and ensure application performance scales to meet demands. Up to 8 PCIe 5.0 slots and OCP v3 adapters also ensure enough growth opportunities.

Agile Infrastructure Management
As you scale your infrastructure, scale your profitability with embedded intelligence from iRMC S6 as well as Infrastructure Manager (ISM) which enables organizations to have centralized control over the infrastructure using a single user interface.

Short summary description Fujitsu PRIMERGY RX2540 M7 server 0 GB Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W:

Fujitsu PRIMERGY RX2540 M7, 2.6 GHz, 4509Y, 32 GB, DDR5-SDRAM, 0 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX2540 M7 server 0 GB Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W:

Fujitsu PRIMERGY RX2540 M7. Processor family: Intel Xeon Silver, Processor frequency: 2.6 GHz, Processor model: 4509Y. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 0 GB, HDD size: 2.5". Ethernet LAN. Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.