Fujitsu PRIMERGY RX2540 M4, 1.8 GHz, 4108, 16 GB, DDR4-SDRAM, 0 GB, Rack (2U)
Fujitsu PRIMERGY RX2540 M4. Processor family: Intel® Xeon®, Processor frequency: 1.8 GHz, Processor model: 4108. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W. Chassis type: Rack (2U)