location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX2540 M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R2541SC070IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E5 v3 E5-2620V3 2.4 GHz
  • - 16 GB 2133 MHz DDR4-SDRAM
  • - DVD-RW
  • - 450 W
Warranty: 3 year on-site next business day
Long product name Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W :
The long product name of Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620 v3, 16 GB DDR4, Intel C612, LAN x 4, USB x 10, VGA
More>>>
Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W:
The official description of Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Server PRIMERGY RX2540 M1 is the new 2U dual socket rack server for high usability, scalability and cost-efficiency. Its Intel® Xeon® E5-2600 v3 processors in conjunction with DDR4 memory technology increases performance to meet the requirements for data center processing, enterprise applications as well as collaboration. The modular design offers excellent expandability of up to 24 disk drives (available 02/2015), up to 8 PCIe Gen3 expansion cards, and best-in-class energy efficiency thanks to two hot-plug power supplies with up to 96% efficiency meet the future demands of data growth. To complete the picture, DynamicLoM makes network connections more flexible and ready for future modifications. Operation in higher ambient temperatures is ensured by the Cool-safe® Advanced Thermal Design resulting in lower OPEX.

Short summary description Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W:
This short summary of the Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX2540 M1, 2.4 GHz, E5-2620V3, 16 GB, DDR4-SDRAM, DVD-RW, 450 W

Long summary description Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX2540 M1. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 450 W

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E5 v3
Processor model *
E5-2620V3
Processor frequency *
2.4 GHz
Processor boost frequency
3.2 GHz
Processor cores
6
Processor cache
15 MB
Motherboard chipset
Intel® C612
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Compatible processor series
Intel® Xeon®
Processor socket
LGA 2011-v3
Processor lithography
22 nm
Processor threads
12
Processor operating modes
64-bit
Stepping
R2
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Haswell
Tcase
72.6 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866 MHz
Memory bandwidth supported by processor (max)
59 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Processor package size
52.5 x 45 mm
Supported instruction sets
AVX
Processor code
SR207
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Processor series
Intel Xeon E5-2600 v3
Conflict-Free processor
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Storage
Number of HDDs supported
8
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
5, 6
Hot-Plug support
Yes
Optical drive type *
DVD-RW
Supported storage drive interfaces
SAS, Serial ATA
Graphics
On-board graphics card model
Not available
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
3
PCI Express x16 (Gen 3.x) slots
3
PCI Express slots version
3.0
Design
Rack mounting
Yes
Performance
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
No
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
83352
Power
Power supply *
450 W
Weight & dimensions
Width
445 mm
Depth
770 mm
Height
86.6 mm
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-03-29 15:09:55
Uk has collected 3 expert reviews for Fujitsu PRIMERGY RX2540 M1 server Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM 450 W and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techradar.com
Updated:
2015-03-29 15:09:55
Servers based on Intel's Haswell-based Xeon processors are fast becoming commonplace with all the big vendors (and most of the small ones) having now refreshed their product lines with the new silicon. Not least Fujitsu, which added the RX2540 M1 to its P...
Good Latest Xeon E5, 2600 v3 processors and DDR4 technology, Upgradeable DynamicLOM networking, Cool, safe design for use in high temperatures...
Bad Dated management tools, Cost of high, end Xeon processors can be significant, No on, board hypervisor module...
Bottom line With a lot to like and very few downsides, the 2U Primergy RX2540 M1 represents good value for anyone looking for a flexible data centre workhorse...
90%
techradar.com/au/
Updated:
2015-03-29 15:09:55
Servers based on Intel's Haswell-based Xeon processors are fast becoming commonplace with all the big vendors (and most of the small ones) having now refreshed their product lines with the new silicon. Not least Fujitsu, which added the RX2540 M1 to its P...
Good Latest Xeon E52600 v3 processors and DDR4 technology, Upgradeable DynamicLOM networking, Coolsafe design for use in high temperatures...
Bad Dated management tools, Cost of highend Xeon processors can be significant, No onboard hypervisor module...
Bottom line With a lot to like and very few downsides, the 2U Primergy RX2540 M1 represents good value for anyone looking for a flexible data centre workhorse...
90%
itpro.co.uk
Updated:
2015-03-29 15:09:55
It's been nigh on 20 years since Fujitsu unveiled its Primergy range of servers and it celebrates this milestone with the launch of Xeon E5-2600 v3 equipped systems. We reviewed the RX2540 M1 - a 2U rack server offering a fine range of features and a few...
Good Good value, Nicely built, Low power consumption, E52600 v3 Xeons, Big expansion...
Bad Management tools need a refresh, 8 LFF model can't be upgraded to 12 LFF bays...
Bottom line The RX2540 M1 can't match Dell or HP for features or management tools but it is better value. Build quality is excellent, Fujitsu's Cool-safe works well in practise and its offers big expansion and storage possibilities...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)