Fujitsu logo

Fujitsu PRIMERGY RX2540 M1 server 0 GB Rack (2U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 64 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122694
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY RX2540 M1 server 0 GB Rack (2U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 64 GB DDR4-SDRAM 800 W:

Fujitsu PRIMERGY RX2540 M1, 2.6 GHz, E5-2640V3, 64 GB, DDR4-SDRAM, 0 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX2540 M1 server 0 GB Rack (2U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 64 GB DDR4-SDRAM 800 W:

Fujitsu PRIMERGY RX2540 M1. Processor family: Intel Xeon E5 v3, Processor frequency: 2.6 GHz, Processor model: E5-2640V3. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 4 x 16 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.