Fujitsu logo

Fujitsu PRIMERGY RX2530 M1 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44707
Info modified on:
14 Mar 2024, 18:38:29
Short summary description Fujitsu PRIMERGY RX2530 M1 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2530 M1, 2.4 GHz, E5-2620V3, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX2530 M1 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2530 M1. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2620V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.