Fujitsu logo

Fujitsu PRIMERGY RX2510 M2 server 0 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25872
Info modified on:
12 Sept 2020, 12:52:57
Short summary description Fujitsu PRIMERGY RX2510 M2 server 0 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2510 M2, 2.1 GHz, E5-2620V4, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX2510 M2 server 0 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2510 M2. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.