Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
Servers
Fujitsu PRIMERGY RX200 S8 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2640V2 2 GHz 16 GB DDR3-SDRAM
Fujitsu PRIMERGY RX200 S8 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2640V2 2 GHz 16 GB DDR3-SDRAM
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Fujitsu VFY:R2008SC020IN
XML doc
Icecat LIVE: JS for Fujitsu VFY:R2008SC020IN
Icecat Live DOC
JSON product data for Fujitsu VFY:R2008SC020IN
JSON DOC
CSV product data for Fujitsu VFY:R2008SC020IN
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
PRIMERGY
Product series:
RX200
Product name:
RX200 S8
Product code:
VFY:R2008SC020IN
Category:
Servers
Icecat Product ID:
20122665
Data-sheet quality:
created/standardized by Icecat
Product views:
109641
Info modified on:
21 Oct 2022, 10:14:32
Fujitsu VFY:R2008SC020IN (Icecat)
Embed the product datasheet into your content
XML product data for Fujitsu VFY:R2008SC020IN
XML doc
Icecat LIVE: JS for Fujitsu VFY:R2008SC020IN
Icecat Live DOC
JSON product data for Fujitsu VFY:R2008SC020IN
JSON DOC
CSV product data for Fujitsu VFY:R2008SC020IN
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE