Fujitsu logo

Fujitsu PRIMERGY RX100 S8 server 1 TB Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9039
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu PRIMERGY RX100 S8 server 1 TB Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM:

Fujitsu PRIMERGY RX100 S8, 3.1 GHz, E3-1220V3, 4 GB, DDR3-SDRAM, 1 TB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S8 server 1 TB Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM:

Fujitsu PRIMERGY RX100 S8. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.