Fujitsu logo

Fujitsu STYLISTIC Q739 Intel® Core™ i7 512 GB 33.8 cm (13.3") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104666
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu STYLISTIC Q739 Intel® Core™ i7 512 GB 33.8 cm (13.3") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu STYLISTIC Q739, 33.8 cm (13.3"), 1920 x 1280 pixels, 512 GB, 16 GB, Windows 10 Pro, Black

Long summary description Fujitsu STYLISTIC Q739 Intel® Core™ i7 512 GB 33.8 cm (13.3") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu STYLISTIC Q739. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 512 GB. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8665U. Internal memory: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.