Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Tablets
Fujitsu STYLISTIC Q702 Intel® Core™ i5 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver
Fujitsu STYLISTIC Q702 Intel® Core™ i5 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Fujitsu VFY:Q7020M3501CH
XML doc
Icecat LIVE: JS for Fujitsu VFY:Q7020M3501CH
Icecat Live DOC
JSON product data for Fujitsu VFY:Q7020M3501CH
JSON DOC
CSV product data for Fujitsu VFY:Q7020M3501CH
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
STYLISTIC
Product series:
Q
Product name:
Q702
Product code:
VFY:Q7020M3501CH
Category:
Tablets
Icecat Product ID:
19683313
Data-sheet quality:
created/standardized by Icecat
Product views:
10488
Info modified on:
16 Jul 2025, 10:37:44
Fujitsu VFY:Q7020M3501CH (Icecat)
Embed the product datasheet into your content
XML product data for Fujitsu VFY:Q7020M3501CH
XML doc
Icecat LIVE: JS for Fujitsu VFY:Q7020M3501CH
Icecat Live DOC
JSON product data for Fujitsu VFY:Q7020M3501CH
JSON DOC
CSV product data for Fujitsu VFY:Q7020M3501CH
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE