Fujitsu logo

Fujitsu STYLISTIC Q665 Intel® Core™ M 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20773
Info modified on:
26 Jun 2024, 10:24:26
Short summary description Fujitsu STYLISTIC Q665 Intel® Core™ M 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Grey:

Fujitsu STYLISTIC Q665, 29.5 cm (11.6"), 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8.1 Pro, Grey

Long summary description Fujitsu STYLISTIC Q665 Intel® Core™ M 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Grey:

Fujitsu STYLISTIC Q665. Display diagonal: 29.5 cm (11.6"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Internal storage capacity: 128 GB. Processor frequency: 0.9 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y31. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 753 g. Operating system installed: Windows 8.1 Pro. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.